Autec Power Inc. LNWV- Series “The Napoleon” LED Driver LNWV-012S024SS

Description
Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.
Datasheet
Description
Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNWV- Series “The Napoleon” LED Driver - LNWV-012S024SS - Autec Power Inc.
Frisco, TX, United States
LNWV- Series “The Napoleon” LED Driver
LNWV-012S024SS
LNWV- Series “The Napoleon” LED Driver LNWV-012S024SS
Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.

Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNWV-012S024SS
Product Name LNWV- Series “The Napoleon” LED Driver
Type Lighting Inverter
Applications Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details