Autec Power Inc. LSDCDMPPT Series "The Diamond" LED Driver LSDC-MPPT050

Description
The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.
Description
The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
LSDCDMPPT Series
Frisco, TX, United States
LSDCDMPPT Series "The Diamond" LED Driver
LSDC-MPPT050
LSDCDMPPT Series "The Diamond" LED Driver LSDC-MPPT050
The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.

The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSDC-MPPT050
Product Name LSDCDMPPT Series "The Diamond" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details