Autec Power Inc. LFWCX Series “The Elephant” LED Driver LFWCD058S105ST-L

Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.
Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
LFWCX Series “The Elephant” LED Driver - LFWCD058S105ST-L - Autec Power Inc.
Frisco, TX, United States
LFWCX Series “The Elephant” LED Driver
LFWCD058S105ST-L
LFWCX Series “The Elephant” LED Driver LFWCD058S105ST-L
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCD058S105ST-L
Product Name LFWCX Series “The Elephant” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details