Autec Power Inc. LSWCD Series “The Delta” LED Driver LSWCD040S070PS 2

Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet
Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSWCD Series “The Delta” LED Driver - LSWCD040S070PS 2 - Autec Power Inc.
Frisco, TX, United States
LSWCD Series “The Delta” LED Driver
LSWCD040S070PS 2
LSWCD Series “The Delta” LED Driver LSWCD040S070PS 2
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSWCD040S070PS 2
Product Name LSWCD Series “The Delta” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
MIL-PRF-38534 Screening -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications MIL-PRF-38534 Screening
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details