Autec Power Inc. LFWCP Series “The Pangolin” LED Driver LFWCP100S260ST-65

Description
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
Datasheet
Description
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWCP Series “The Pangolin” LED Driver - LFWCP100S260ST-65 - Autec Power Inc.
Frisco, TX, United States
LFWCP Series “The Pangolin” LED Driver
LFWCP100S260ST-65
LFWCP Series “The Pangolin” LED Driver LFWCP100S260ST-65
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.

“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCP100S260ST-65
Product Name LFWCP Series “The Pangolin” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1234877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details