Autec Power Inc. L9WCD Series "The Tiger" LED Driver L9WCD015-C050V030-SS3UEP

Description
"The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P and 2 driver has a whopping six power outputs of 5, 8, 12, 15, 27, 30 and 50 watts. The Tiger is a great choice for indoor and outdoor locations when you need multiple power options for high brightness LEDs.
Datasheet
Description
"The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P and 2 driver has a whopping six power outputs of 5, 8, 12, 15, 27, 30 and 50 watts. The Tiger is a great choice for indoor and outdoor locations when you need multiple power options for high brightness LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L9WCD Series
Frisco, TX, United States
L9WCD Series "The Tiger" LED Driver
L9WCD015-C050V030-SS3UEP
L9WCD Series "The Tiger" LED Driver L9WCD015-C050V030-SS3UEP
"The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P and 2 driver has a whopping six power outputs of 5, 8, 12, 15, 27, 30 and 50 watts. The Tiger is a great choice for indoor and outdoor locations when you need multiple power options for high brightness LEDs.

"The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P and 2 driver has a whopping six power outputs of 5, 8, 12, 15, 27, 30 and 50 watts. The Tiger is a great choice for indoor and outdoor locations when you need multiple power options for high brightness LEDs.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L9WCD015-C050V030-SS3UEP
Product Name L9WCD Series "The Tiger" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor High Brightness LEDs
Regulatory Compliance UL Class P / Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details