The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LNWCD144T105SS-65 |
| Product Name | LNWCD Series “The Narrows” LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor or Outdoor |
| Regulatory Compliance | UL Recognized, UL Class 2 |