Autec Power Inc. Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2
Product Name Notes
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of...
“The Director” is a DC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 9–36Vdc, an output current of 630mA-6000mA, and is available in power ratings...
Our SPDCAN Series also referred to as "The Argyle" is a dependable DC-DC Converter Isolated PSU with a wide range input voltage of 16.8-120Vdc. Featuring power ratings of 140W -...
The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the...
The Lightning (DCC Series) is a Car Charger Adapter in Autec’s Wall-Mount Power Supplies category. With an Input Voltage of 010–024Vdc/012–024Vd c and an Output Voltage of 5–9V, the Lightning...
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and...
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output...

Next >>