Autec Power Inc. Datasheets for Battery Chargers
Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.
Battery Chargers: Learn more
| Product Name | Notes |
|---|---|
| "The Coral" a wall mountable wireless charging pad. With 5v/2a input and usb A out with a power rating of 10 watts. Couple this FCC and CE safe charging pad... | |
| “The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options... |