Autec Power Inc. LNWCD Series “The Narrows” LED Driver LNWCD090T070SS-65

Description
The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.
Datasheet
Description
The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNWCD Series “The Narrows” LED Driver - LNWCD090T070SS-65 - Autec Power Inc.
Frisco, TX, United States
LNWCD Series “The Narrows” LED Driver
LNWCD090T070SS-65
LNWCD Series “The Narrows” LED Driver LNWCD090T070SS-65
The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.

The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNWCD090T070SS-65
Product Name LNWCD Series “The Narrows” LED Driver
Type Lighting Inverter
Applications Indoor or Outdoor
Regulatory Compliance UL Recognized, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
45.6 to 50.4 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-480 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details