Autec Power Inc. LSWCD Series “The Delta” LED Driver LSWCD040S105ST

Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet
Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSWCD Series “The Delta” LED Driver - LSWCD040S105ST - Autec Power Inc.
Frisco, TX, United States
LSWCD Series “The Delta” LED Driver
LSWCD040S105ST
LSWCD Series “The Delta” LED Driver LSWCD040S105ST
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSWCD040S105ST
Product Name LSWCD Series “The Delta” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details