Autec Power Inc. LNACP Series "The Auxiliary" LED Driver LNACP080S210ST-L

Description
“The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL Class 2 unit that comes available in a standard aluminum or linear casing. It is available in power ratings of 30W, 40W, 50W, 60W, 80W, and 98W. Options available for the Auxiliary are dimming of 0–10V/PWM/Resistance , programmable operation, a surge rating of 2KV, and IP64 and IP 30 ratings, making it suitable for outdoor applications. The Auxiliary is made in Taiwan.
Description
“The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL Class 2 unit that comes available in a standard aluminum or linear casing. It is available in power ratings of 30W, 40W, 50W, 60W, 80W, and 98W. Options available for the Auxiliary are dimming of 0–10V/PWM/Resistance , programmable operation, a surge rating of 2KV, and IP64 and IP 30 ratings, making it suitable for outdoor applications. The Auxiliary is made in Taiwan.

Suppliers

Company
Product
Description
Supplier Links
LNACP Series
Frisco, TX, United States
LNACP Series "The Auxiliary" LED Driver
LNACP080S210ST-L
LNACP Series "The Auxiliary" LED Driver LNACP080S210ST-L
“The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL Class 2 unit that comes available in a standard aluminum or linear casing. It is available in power ratings of 30W, 40W, 50W, 60W, 80W, and 98W. Options available for the Auxiliary are dimming of 0–10V/PWM/Resistance , programmable operation, a surge rating of 2KV, and IP64 and IP 30 ratings, making it suitable for outdoor applications. The Auxiliary is made in Taiwan.

“The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL Class 2 unit that comes available in a standard aluminum or linear casing. It is available in power ratings of 30W, 40W, 50W, 60W, 80W, and 98W. Options available for the Auxiliary are dimming of 0–10V/PWM/Resistance, programmable operation, a surge rating of 2KV, and IP64 and IP 30 ratings, making it suitable for outdoor applications. The Auxiliary is made in Taiwan.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNACP080S210ST-L
Product Name LNACP Series "The Auxiliary" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details