Autec Power Inc. LDDCD Series “The Case” LED Driver LDDCD011-12321-035SMX

Description
The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.
Description
The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.

Suppliers

Company
Product
Description
Supplier Links
LDDCD Series “The Case” LED Driver - LDDCD011-12321-035SMX - Autec Power Inc.
Frisco, TX, United States
LDDCD Series “The Case” LED Driver
LDDCD011-12321-035SMX
LDDCD Series “The Case” LED Driver LDDCD011-12321-035SMX
The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.

The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LDDCD011-12321-035SMX
Product Name LDDCD Series “The Case” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details