Autec Power Inc. LNWVD Series “The Nautilus” LED Driver LNWVD100S024SS

Description
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.
Datasheet
Description
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNWVD Series “The Nautilus” LED Driver - LNWVD100S024SS - Autec Power Inc.
Frisco, TX, United States
LNWVD Series “The Nautilus” LED Driver
LNWVD100S024SS
LNWVD Series “The Nautilus” LED Driver LNWVD100S024SS
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.

The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNWVD100S024SS
Product Name LNWVD Series “The Nautilus” LED Driver
Type Lighting Inverter
Applications Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details