The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LNWVD100S048SS |
| Product Name | LNWVD Series “The Nautilus” LED Driver |
| Type | Lighting Inverter |
| Applications | Outdoor |
| Regulatory Compliance | UL Recognized, UL Class 2 |
| DC Output Voltage | 12.0 to 48.0 volts |