Autec Power Inc. Datasheets for Lighting Inverters

Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls.
Lighting Inverters: Learn more

Page: 1 2 3
Product Name Notes
"The Cat" a metal enclosed constant current 120Vac LED driver for indoor and outdoor use. Selv output and Triac dimming with trailing edge that matches great with high brightness LEDs.
"The Prowler" is a terrific constant current LED Driver model offered by Autec for indoor and outdoor lighting applications. It is UL rated with a 50W power rating option and...
"The Savant" an indoor and outdoor metal cased constant voltage LED driver. This unit comes with a input voltage of 120-277Vac and output range of 4100Ma. It is also UL...
"The Scholar" is a constant current LED Driver model offered by Autec for indoor and outdoor lighting applications. It is UL rated with a 43W power rating option and an...
"The Taxi" a metal enclosed constant current UL listed LED driver with a power output of 600-2000Ma. With an input voltage of 100-277Vac and power ratings of 54 and 85...
"The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P...
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor...
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA,...
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or...
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is...
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings...
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of...
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High...
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output...
Browse our various accessories that pair with Autec LED Drivers. We have a variety of programming wands, remotes and Bluetooth modules. Under product data sheets are the related documents and...
Please contact your Autec Power Technical Sales Representative today and discover if this high-efficiency Autec product series will prove to be the perfect solution for your unique power application!
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor,...
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity...
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off,...
The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100%...
The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and...
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available...
The Chameleon (L4WCD Series) is a Constant Current LED Driver. Casing options include aluminum, metal, slim, and plastic. Featuring an Input Voltage of 103Vac-305Vac and an Output Range of 350mA-4200mA,...
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery...
The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an...
The High Note is a series of Constant Voltage LED Drivers offered by Autec Power Systems. Suitable for outdoor and indoor applications, it is UL Recognized and a Class 2...
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of...
The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output...
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal...
This high-power density, metal case LED Driver family is our Constant Voltage design making it a unique Power LED Driver. The input voltage of these models ranges from 120-277Vac. With...
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring...
With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose...

Next >>