Autec Power Inc. LNWV- Series “The Napoleon” LED Driver LNWV-200S048SS

Description
Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.
Datasheet
Description
Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNWV- Series “The Napoleon” LED Driver - LNWV-200S048SS - Autec Power Inc.
Frisco, TX, United States
LNWV- Series “The Napoleon” LED Driver
LNWV-200S048SS
LNWV- Series “The Napoleon” LED Driver LNWV-200S048SS
Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.

Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNWV-200S048SS
Product Name LNWV- Series “The Napoleon” LED Driver
Type Lighting Inverter
Applications Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details