Autec Power Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| ‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up... | |
| “The Aquamarine” is an AC-DC DIN Rail Timer. It features an input voltage of 20-240Vac. It’s low profile and convection cooling help to manage space on your DIN rail while... | |
| “The Avaricious” (APS-BP Series) is a high-efficiency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Model includes Universal Input Voltages of... | |
| “The Director” is a DC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 9–36Vdc, an output current of 630mA-6000mA, and is available in power ratings... | |
| “The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. | |
| “The Garnet” is a AC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 90-264Vac, an output current of 1250mA-20000mA, and is available in power ratings... | |
| “The Jade” is a temperature controller. It features an input voltage of 90-270Vac. It’s 4+4 digits, 7-segment LED dual display is perfect to help set the desired temperature. “The Jade” | |
| “The Peridot” is an AC-DC DIN Rail Phase Sequence Relay unit. It features an input voltage of 280-520Vac and 165-300Vac. It’s low profile and convection cooling help to manage space... | |
| “The Topaz” is an AC-DC DIN Rail Voltage Protection Relay. It features an input voltage of 160-600Vac. It’s low profile and convection cooling help to manage space on your DIN... | |
| The Amethyst (XTC Series) is a programmable counter industrial power supply featuring a supply voltage of 90–270Vac. The Amethyst has dual setpoints, programmable input scaling, and features 6 digits counters... | |
| The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W,... | |
| The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W,... | |
| The Citrine (SPCT Series) is a current transformer industrial power supply featuring a primary rating of 30A-4000A. The Citrine can be Class 0.5 to Class 5, has a wide variety... | |
| The Cosmic (DTXXX-USBC Series) is a USB-C Desktop Adapter. It features a Universal Input Voltage of 100-240Vac and a Level VI efficiency rating. Available in Power Ratings of 30W and... | |
| The Diamond (APS-MA Series) is a digital ammeter industrial power supply featuring a supply voltage of 110/240ac. The Diamond has a liquid crystal display, CT primary programmable up to 5000A,... | |
| The DTXXXLZ Series have a universal input voltage of 100-240Vac and is available in a 24W power rating. Used in consumer electronics, office equipment and Industrial applications, "The Kit" is... | |
| The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC... | |
| The Emerald (APS-MV Series) is a digital voltmeter industrial power supply featuring a supply voltage of 110/230Vac. The Emerald has a liquid crystal display, 1Ø 2 Wire Electrical Network, and... | |
| The Lightning (DCC Series) is a Car Charger Adapter in Autec’s Wall-Mount Power Supplies category. With an Input Voltage of 010–024Vdc/012–024Vd c and an Output Voltage of 5–9V, the Lightning... | |
| The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of... | |
| The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. | |
| The Opal (APS-OPS Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 5V-48V. The Opal’s output current is 840mA-16670mA and... | |
| The Pearl (APS-PMT Series) is a plug/panel mount timer industrial power supply featuring a supply voltage of 20-240Vac. The Pearl has up to 10 functions, up to 25-time ranges, and... | |
| The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in... | |
| The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC... | |
| The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and... | |
| The Sapphire (APS-VAF Series) is an multifunction meter industrial power supply featuring a supply voltage of 85-300Vac/100-240Vac , 110/230Vac, & 18-30Vdc. The Sapphire has a 3Ø Power factor, Programmable CT/PT... | |
| The Stellar (DTXXXS Series) is a desktop industrial-grade power supply suited to power consumer electronics, office equipment, industrial equipment, and household appliances. It features a universal input voltage of 100–240Vac,... | |
| The Tourmaline (APS-EM Series) is an energy meter industrial power supply featuring a supply voltage of 100-240Vac. The Tourmaline has a 3Ø Power factor, Programmable CT/PT Primary/Secondary, and Modbus RTU... |
| Next >> |