Autec Power Inc. LFWCX Series “The Elephant” LED Driver LFWCD032S075ST-L

Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.
Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
LFWCX Series “The Elephant” LED Driver - LFWCD032S075ST-L - Autec Power Inc.
Frisco, TX, United States
LFWCX Series “The Elephant” LED Driver
LFWCD032S075ST-L
LFWCX Series “The Elephant” LED Driver LFWCD032S075ST-L
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCD032S075ST-L
Product Name LFWCX Series “The Elephant” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;12V;1.25A;10.8-13.2 V RANGE;120 MVP-P;84% - 70076073 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details