Autec Power Inc. LFACX Series “The Eagle” LED Driver LFACP032S075ST-L

Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.
Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Suppliers

Company
Product
Description
Supplier Links
LFACX Series “The Eagle” LED Driver - LFACP032S075ST-L - Autec Power Inc.
Frisco, TX, United States
LFACX Series “The Eagle” LED Driver
LFACP032S075ST-L
LFACX Series “The Eagle” LED Driver LFACP032S075ST-L
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACP032S075ST-L
Product Name LFACX Series “The Eagle” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details