Autec Power Inc. LWC Series "Elwood" LED Driver LWC050-105S34XT

Description
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.
Datasheet
Description
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LWC Series
Frisco, TX, United States
LWC Series "Elwood" LED Driver
LWC050-105S34XT
LWC Series "Elwood" LED Driver LWC050-105S34XT
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LWC050-105S34XT
Product Name LWC Series "Elwood" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2 (some models)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details