Autec Power Inc. LFHCP Series “The Kraven” LED Driver LFHCP240S350ST

Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet
Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFHCP Series “The Kraven” LED Driver - LFHCP240S350ST - Autec Power Inc.
Frisco, TX, United States
LFHCP Series “The Kraven” LED Driver
LFHCP240S350ST
LFHCP Series “The Kraven” LED Driver LFHCP240S350ST
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim-to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFHCP240S350ST
Product Name LFHCP Series “The Kraven” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Space Products - LS2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details