Autec Power Inc. LGUV- Series "The Goliath" LED Driver LGUV-036S024PS

Description
"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.
Datasheet
Description
"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGUV- Series
Frisco, TX, United States
LGUV- Series "The Goliath" LED Driver
LGUV-036S024PS
LGUV- Series "The Goliath" LED Driver LGUV-036S024PS
"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.

"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LGUV-036S024PS
Product Name LGUV- Series "The Goliath" LED Driver
Type Lighting Inverter
Regulatory Compliance UL/cUL(Pending)
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6944-ea-bt-20010-1000-4u-32163 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 1000 amps
View Details
High Voltage Power Supplies - 303L-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details