Autec Power Inc. LFWCX Series “The Elephant” LED Driver LFWCD082S190ST-L

Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.
Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
LFWCX Series “The Elephant” LED Driver - LFWCD082S190ST-L - Autec Power Inc.
Frisco, TX, United States
LFWCX Series “The Elephant” LED Driver
LFWCD082S190ST-L
LFWCX Series “The Elephant” LED Driver LFWCD082S190ST-L
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCD082S190ST-L
Product Name LFWCX Series “The Elephant” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details