Autec Power Inc. LFWC- Series "The Vulture" LED Driver LFWC-030S045PS

Description
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
Datasheet
Description
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWC- Series
Frisco, TX, United States
LFWC- Series "The Vulture" LED Driver
LFWC-030S045PS
LFWC- Series "The Vulture" LED Driver LFWC-030S045PS
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.

LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWC-030S045PS
Product Name LFWC- Series "The Vulture" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details