Autec Power Inc. LFACX Series “The Eagle” LED Driver LFACD047S110ST-L

Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.
Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Suppliers

Company
Product
Description
Supplier Links
LFACX Series “The Eagle” LED Driver - LFACD047S110ST-L - Autec Power Inc.
Frisco, TX, United States
LFACX Series “The Eagle” LED Driver
LFACD047S110ST-L
LFACX Series “The Eagle” LED Driver LFACD047S110ST-L
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACD047S110ST-L
Product Name LFACX Series “The Eagle” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details