Autec Power Inc. LNACD Series “The Ammo” LED Driver LNACD090T070SS-65

Description
The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.
Description
The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.

Suppliers

Company
Product
Description
Supplier Links
LNACD Series “The Ammo” LED Driver - LNACD090T070SS-65 - Autec Power Inc.
Frisco, TX, United States
LNACD Series “The Ammo” LED Driver
LNACD090T070SS-65
LNACD Series “The Ammo” LED Driver LNACD090T070SS-65
The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.

The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNACD090T070SS-65
Product Name LNACD Series “The Ammo” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details