"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LFWCD082S200ST-L |
| Product Name | LFWCX Series “The Elephant” LED Driver |
| Type | Lighting Inverter |