Autec Power Inc. LFHCP-PM Series “The Kingpin” LED Driver LFHCP056S130SS-PM

Description
The Kingpin (LFHCP-PM Series) is a Constant Current LED Driver featuring an Input Voltage of 100Vac-347Vac and an Output Range of 100mA-1300mA. Available in Power Ratings of 42W and 56W, the unit comes in a metal casing and is UL Listed, Class 2. Optional features include IP20 rating, panel mount - J-Box, current selectable - POT Switch, and dimming: 0-10V, PWM, RX, Dim-to-off. The Kingpin is suitable for indoor and outdoor use in both dry and damp locations.
Description
The Kingpin (LFHCP-PM Series) is a Constant Current LED Driver featuring an Input Voltage of 100Vac-347Vac and an Output Range of 100mA-1300mA. Available in Power Ratings of 42W and 56W, the unit comes in a metal casing and is UL Listed, Class 2. Optional features include IP20 rating, panel mount - J-Box, current selectable - POT Switch, and dimming: 0-10V, PWM, RX, Dim-to-off. The Kingpin is suitable for indoor and outdoor use in both dry and damp locations.

Suppliers

Company
Product
Description
Supplier Links
LFHCP-PM Series “The Kingpin” LED Driver - LFHCP056S130SS-PM - Autec Power Inc.
Frisco, TX, United States
LFHCP-PM Series “The Kingpin” LED Driver
LFHCP056S130SS-PM
LFHCP-PM Series “The Kingpin” LED Driver LFHCP056S130SS-PM
The Kingpin (LFHCP-PM Series) is a Constant Current LED Driver featuring an Input Voltage of 100Vac-347Vac and an Output Range of 100mA-1300mA. Available in Power Ratings of 42W and 56W, the unit comes in a metal casing and is UL Listed, Class 2. Optional features include IP20 rating, panel mount - J-Box, current selectable - POT Switch, and dimming: 0-10V, PWM, RX, Dim-to-off. The Kingpin is suitable for indoor and outdoor use in both dry and damp locations.

The Kingpin (LFHCP-PM Series) is a Constant Current LED Driver featuring an Input Voltage of 100Vac-347Vac and an Output Range of 100mA-1300mA. Available in Power Ratings of 42W and 56W, the unit comes in a metal casing and is UL Listed, Class 2. Optional features include IP20 rating, panel mount - J-Box, current selectable - POT Switch, and dimming: 0-10V, PWM, RX, Dim-to-off. The Kingpin is suitable for indoor and outdoor use in both dry and damp locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFHCP056S130SS-PM
Product Name LFHCP-PM Series “The Kingpin” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details