The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LWC100-105S14XT |
| Product Name | LWC Series "Elwood" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Class 2 (some models) |