Autec Power Inc. LFWVD Series “The Lizard” LED Driver LFWVD035S012ST-L

Description
If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance ) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.
Description
If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance ) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.

Suppliers

Company
Product
Description
Supplier Links
LFWVD Series “The Lizard” LED Driver - LFWVD035S012ST-L - Autec Power Inc.
Frisco, TX, United States
LFWVD Series “The Lizard” LED Driver
LFWVD035S012ST-L
LFWVD Series “The Lizard” LED Driver LFWVD035S012ST-L
If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance ) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.

If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWVD035S012ST-L
Product Name LFWVD Series “The Lizard” LED Driver
Type Lighting Inverter
Applications Dry & Damp Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details