Autec Power Inc. LFACX Series “The Eagle” LED Driver LFACD082S150ST-L

Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.
Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Suppliers

Company
Product
Description
Supplier Links
LFACX Series “The Eagle” LED Driver - LFACD082S150ST-L - Autec Power Inc.
Frisco, TX, United States
LFACX Series “The Eagle” LED Driver
LFACD082S150ST-L
LFACX Series “The Eagle” LED Driver LFACD082S150ST-L
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACD082S150ST-L
Product Name LFACX Series “The Eagle” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details