Autec Power Inc. LNAVD Series "The Admiral" LED Driver LNAVD150S036SS

Description
One of the best choices in the Autec lineup of Constant Voltage LED Drivers is The Admiral. This unit comes in power ratings of 60W, 100W, and 150W with an optional linear design at the 100W rating. This UL Class 2 driver comes in models offering an output range of 250–12500mA, dimming of 0–10V/PWM/Resistance (3 in 1 Dimming), a surge rating of 2KV, and an IP65 rating, making this UL Listed LED Driver suitable for both indoor and outdoor use. This LED Driver is Made in Taiwan.
Datasheet
Description
One of the best choices in the Autec lineup of Constant Voltage LED Drivers is The Admiral. This unit comes in power ratings of 60W, 100W, and 150W with an optional linear design at the 100W rating. This UL Class 2 driver comes in models offering an output range of 250–12500mA, dimming of 0–10V/PWM/Resistance (3 in 1 Dimming), a surge rating of 2KV, and an IP65 rating, making this UL Listed LED Driver suitable for both indoor and outdoor use. This LED Driver is Made in Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNAVD Series
Frisco, TX, United States
LNAVD Series "The Admiral" LED Driver
LNAVD150S036SS
LNAVD Series "The Admiral" LED Driver LNAVD150S036SS
One of the best choices in the Autec lineup of Constant Voltage LED Drivers is The Admiral. This unit comes in power ratings of 60W, 100W, and 150W with an optional linear design at the 100W rating. This UL Class 2 driver comes in models offering an output range of 250–12500mA, dimming of 0–10V/PWM/Resistance (3 in 1 Dimming), a surge rating of 2KV, and an IP65 rating, making this UL Listed LED Driver suitable for both indoor and outdoor use. This LED Driver is Made in Taiwan.

One of the best choices in the Autec lineup of Constant Voltage LED Drivers is The Admiral. This unit comes in power ratings of 60W, 100W, and 150W with an optional linear design at the 100W rating. This UL Class 2 driver comes in models offering an output range of 250–12500mA, dimming of 0–10V/PWM/Resistance (3 in 1 Dimming), a surge rating of 2KV, and an IP65 rating, making this UL Listed LED Driver suitable for both indoor and outdoor use. This LED Driver is Made in Taiwan.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNAVD150S036SS
Product Name LNAVD Series "The Admiral" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details