Autec Power Inc. LNAV- Series "The Aft" LED Driver LNAV-100S024SS

Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet
Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNAV- Series
Frisco, TX, United States
LNAV- Series "The Aft" LED Driver
LNAV-100S024SS
LNAV- Series "The Aft" LED Driver LNAV-100S024SS
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNAV-100S024SS
Product Name LNAV- Series "The Aft" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details