Autec Power Inc. LFWVD Series “The Lizard” LED Driver LFWVD060S024ST-L

Description
If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance ) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.
Description
If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance ) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.

Suppliers

Company
Product
Description
Supplier Links
LFWVD Series “The Lizard” LED Driver - LFWVD060S024ST-L - Autec Power Inc.
Frisco, TX, United States
LFWVD Series “The Lizard” LED Driver
LFWVD060S024ST-L
LFWVD Series “The Lizard” LED Driver LFWVD060S024ST-L
If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance ) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.

If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited for the task. Available in power ratings of 35W, 60W, and 100W, this UL Listed Constant Voltage LED Driver features a metal casing with an input voltage of 100Vac-277Vac and an output range of 1250mA-8300mA. Its linear design makes it versatile when choosing an installation location and options include dimming (0–10/PWM/Resistance) as well as flicker free operation. Featuring short circuit protection and Surge Immunity (Ln-Ln 1KV; Ln-Earth 2KV), The Lizard runs at an efficiency of up to 88%.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWVD060S024ST-L
Product Name LFWVD Series “The Lizard” LED Driver
Type Lighting Inverter
Applications Dry & Damp Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - ASA2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details