Autec Power Inc. LNAV- Series "The Aft" LED Driver LNAV-060S048SS

Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet
Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNAV- Series
Frisco, TX, United States
LNAV- Series "The Aft" LED Driver
LNAV-060S048SS
LNAV- Series "The Aft" LED Driver LNAV-060S048SS
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNAV-060S048SS
Product Name LNAV- Series "The Aft" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-2201-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details