Autec Power Inc. LNWVD Series “The Nautilus” LED Driver LNWVD200S024SS

Description
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.
Datasheet
Description
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNWVD Series “The Nautilus” LED Driver - LNWVD200S024SS - Autec Power Inc.
Frisco, TX, United States
LNWVD Series “The Nautilus” LED Driver
LNWVD200S024SS
LNWVD Series “The Nautilus” LED Driver LNWVD200S024SS
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.

The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W, the Nautilus comes with an aluminum casing and is UL recognized, UL Class 2. Available options include dimming of 0–10V/PWM/Resistance and a surge rating of 3KV, the Nautilus is suitable for outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNWVD200S024SS
Product Name LNWVD Series “The Nautilus” LED Driver
Type Lighting Inverter
Applications Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details