Autec Power Inc. LDDCD Series “The Case” LED Driver LDDCD016-12321-050PSX

Description
The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.
Description
The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.

Suppliers

Company
Product
Description
Supplier Links
LDDCD Series “The Case” LED Driver - LDDCD016-12321-050PSX - Autec Power Inc.
Frisco, TX, United States
LDDCD Series “The Case” LED Driver
LDDCD016-12321-050PSX
LDDCD Series “The Case” LED Driver LDDCD016-12321-050PSX
The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.

The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LDDCD016-12321-050PSX
Product Name LDDCD Series “The Case” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details