“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LFWCP042S105SS-PM |
| Product Name | LFWCP Series “The Pangolin” LED Driver |
| Type | Lighting Inverter |