Autec Power Inc. LFWCD Series “The Scorpion” LED Driver LFWCD075S178ST

Description
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task
Datasheet
Description
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWCD Series “The Scorpion” LED Driver - LFWCD075S178ST - Autec Power Inc.
Frisco, TX, United States
LFWCD Series “The Scorpion” LED Driver
LFWCD075S178ST
LFWCD Series “The Scorpion” LED Driver LFWCD075S178ST
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task

“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim-to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCD075S178ST
Product Name LFWCD Series “The Scorpion” LED Driver
Type Lighting Inverter
Technology Linear Power Supply
Applications Indoor & Outdoor Dry & Damp Locations
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-ps-10060-60-2u-27692 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 60 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details