The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its perfect for indoor and outdoor uses while also being CE certified. A 12 or 24 volt DC to DC driver that comes with PWM dimming control and internal SMD technology.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LDDCD048-12461-120SMX |
| Product Name | LDDCD Series “The Case” LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor 12V & 24V Systems |
| Regulatory Compliance | CE Certified |