Autec Power Inc. LNAV- Series "The Aft" LED Driver LNAV-060S024SS

Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet
Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNAV- Series
Frisco, TX, United States
LNAV- Series "The Aft" LED Driver
LNAV-060S024SS
LNAV- Series "The Aft" LED Driver LNAV-060S024SS
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNAV-060S024SS
Product Name LNAV- Series "The Aft" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10200-210-3u-27671 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details