Autec Power Inc. LXHCD Series "The Hyperion" LED Driver LXHCD060S210PS-20

Description
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
Datasheet
Description
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXHCD Series
Frisco, TX, United States
LXHCD Series "The Hyperion" LED Driver
LXHCD060S210PS-20
LXHCD Series "The Hyperion" LED Driver LXHCD060S210PS-20
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.

The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXHCD060S210PS-20
Product Name LXHCD Series "The Hyperion" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details