Autec Power Inc. Datasheets for Disposable (Primary) Batteries

Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted.
Disposable (Primary) Batteries: Learn more

Product Name Notes
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate,...
“The Loot” (Coin Cell Series) is a Primary Coin Cell Battery. This Lithium Manganese Dioxide battery features a Nominal Voltage of 3V, a Nominal Capacity of 0.22Ah, 0.6Ah, or 1.1Ah,...
“The Mussel” (Li-Mn02 Battery Series) is a Lithium Manganese Dioxide, Primary 2/3A Battery. With a Nominal Voltage of 3V and a Nominal Capacity of 1.5Ah, the Mussel features low self-discharge...
“The Nickel” (Zn-Mn02 Battery Series) is an Alkaline Zinc Manganese Dioxide battery. Featuring a Nominal Voltage of 1.5V and a Nominal Capacity of 0.5Ah or 2.6Ah, this Primary Battery features...
LiCuO battery "The Penny" available in either AA or AAA sizes, can safely and consistently deliver a full 1.5 volts. A perfect solution for all of your portable electronics with...