Autec Power Inc. LNWCD Series “The Narrows” LED Driver LNWCD100Q070SS-65

Description
The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.
Datasheet
Description
The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNWCD Series “The Narrows” LED Driver - LNWCD100Q070SS-65 - Autec Power Inc.
Frisco, TX, United States
LNWCD Series “The Narrows” LED Driver
LNWCD100Q070SS-65
LNWCD Series “The Narrows” LED Driver LNWCD100Q070SS-65
The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.

The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W. The Narrows has been extensively tested to ensure quality and longevity while being UL recognized, UL Class 2 rated. Features for this series include: 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs and a surge rating of 2KV. The Narrows is suitable for indoor or outdoor applications with an IP65 rating.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNWCD100Q070SS-65
Product Name LNWCD Series “The Narrows” LED Driver
Type Lighting Inverter
Applications Indoor or Outdoor
Regulatory Compliance UL Recognized, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details