The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXHCD060S100PS-20 |
| Product Name | LXHCD Series "The Hyperion" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Class 2 |