Autec Power Inc. LFACX Series “The Eagle” LED Driver LFACD082S160ST-L

Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.
Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Suppliers

Company
Product
Description
Supplier Links
LFACX Series “The Eagle” LED Driver - LFACD082S160ST-L - Autec Power Inc.
Frisco, TX, United States
LFACX Series “The Eagle” LED Driver
LFACD082S160ST-L
LFACX Series “The Eagle” LED Driver LFACD082S160ST-L
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACD082S160ST-L
Product Name LFACX Series “The Eagle” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details