Autec Power Inc. LNACD Series “The Ammo” LED Driver LNACD060Q045SS-65

Description
The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.
Datasheet
Description
The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNACD Series “The Ammo” LED Driver - LNACD060Q045SS-65 - Autec Power Inc.
Frisco, TX, United States
LNACD Series “The Ammo” LED Driver
LNACD060Q045SS-65
LNACD Series “The Ammo” LED Driver LNACD060Q045SS-65
The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.

The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output range of 1800–2100mA. Furthermore, this series is available in power ratings of 60W and 90W. The Ammo has a wide range of features and options including 3 in 1, 0–10V, PWM, Resistance dimming as well as multiple outputs, and a surge rating of 2KV. The Ammo is suitable for indoor or outdoor applications with an IP65 rating. Finally, this product is UL recognized, UL Class 2 rated to ensure quality and dependability.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNACD060Q045SS-65
Product Name LNACD Series “The Ammo” LED Driver
Type Lighting Inverter
Applications Indoor or Outdoor
Regulatory Compliance UL Recognized, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details