Autec Power Inc. LWC Series "Elwood" LED Driver LWC100-045S14XT

Description
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.
Datasheet
Description
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LWC Series
Frisco, TX, United States
LWC Series "Elwood" LED Driver
LWC100-045S14XT
LWC Series "Elwood" LED Driver LWC100-045S14XT
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LWC100-045S14XT
Product Name LWC Series "Elwood" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2 (some models)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details