Autec Power Inc. LFHCP Series “The Kraven” LED Driver LFHCP100S220ST

Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet
Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFHCP Series “The Kraven” LED Driver - LFHCP100S220ST - Autec Power Inc.
Frisco, TX, United States
LFHCP Series “The Kraven” LED Driver
LFHCP100S220ST
LFHCP Series “The Kraven” LED Driver LFHCP100S220ST
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim-to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFHCP100S220ST
Product Name LFHCP Series “The Kraven” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp150-ahan3-19758 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 0.0 to 12.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details